Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Material - Core Ferrite
Inductance 1.5 µH
Tolerance ±30%
Current Rating (Amps) 1.55 A
Shielding Shielded
DC Resistance (DCR) 52mOhm Max
Operating Temperature -30°C ~ 100°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Supplier Device Package 1616
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.071\
Ultra Librarian 3D Model Ultra Librarian BPSC000404181R5TS1 CAD Model

Description

NULL

You May Also Be Interested in

Sunlord
FIXED IND 1UH 1.9A 67 MOHM SMD / 1 µH Shielded Drum Core, Wirewound Inductor 1.9 A 67mOhm Max Nonstandard
Lowest to $0.0492
ECAD model for SWPA4010S1R0NT
TDK Corporation
FIXED IND 100NH 70A 0.18MOHM SMD
Need more? Email Us
ECAD model for VLBU6565100T-R10L
Schurter Inc.
FIXED IND 16A 27 MOHM TH
Need more? Email Us
ECAD model for DENO-25-0001
TDK Corporation
FIXED IND 10UH 2.8A 37.2MOHM SMD
Lowest to $0.4789
ECAD model for RLF10160T-100M2R8-D
KOA Speer
SMD Inductors 18uH 5%
Need more? Email Us
ECAD model for KL32TTE180J
Vishay
IHLP3232 Series 10uH 20% 7.2 mOhms Shielded SMD Fixed Inductor
Lowest to $0.9824
ECAD model for IHLP3232CZER100MA1
Bourns Inc.
FIXED IND 33UH 7.4A 20 MOHM TH
Need more? Email Us
ECAD model for 2207-V-RC
Bourns Inc.
FIXED IND 150UH 3.3A 110 MOHM TH
Need more? Email Us
ECAD model for 2100HT-151-V-RC
Vishay
FIXED IND 560NH 36A 1.5 MOHM SMD / 560 nH Shielded Molded Inductor 36 A 1.5mOhm Max Nonstandard
Lowest to $1.5275
ECAD model for IHLP5050EZERR56M01

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention