Products specifications Report Issue?

Package Box
Product Status Active
Frequency Group VHF (f < 300MHz)
Frequency (Center/Band) 159MHz
Frequency Range 144MHz ~ 174MHz
Antenna Type Whip, Straight
Number of Bands 1
Gain 2.5dBi
Power - Max 200 W
Mounting Type Magnetic
Height (Max) 51.732" (131.40cm)
Ultra Librarian 3D Model Ultra Librarian BSA150C CAD Model

Description

NULL

You May Also Be Interested in

Pulse
RF ANT 5.8GHZ WHIP STR N FEM
Need more? Email Us
ECAD model for RO5806NF
Pulse
TRI-BAND, 2.14 DBI, 150-165/450-
Need more? Email Us
ECAD model for NMO150/450/800
Pulse
ANTENNA HELIX SMT 860-930MHZ
Lowest to $3.2158
ECAD model for W3136
Pulse
ANTENNA ASSEMBLY 6GHZ 293MM U.FL
Need more? Email Us
ECAD model for W3554B0293
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
ECAD model for RAZ32012DM
Pulse
ANT EXT 430-435MHZ SMA MALE
Need more? Email Us
ECAD model for W1076
Pulse
ANT CHR SPEC BASE-WHP 3DB 806
Need more? Email Us
ECAD model for NMOSPEC800
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE CAB ADH
Need more? Email Us
ECAD model for RFPCA460605NNAB301
TE Connectivity
RF ANT 868MHZ WHIP TILT RP-SMA
Need more? Email Us
ECAD model for ANT-868-CW-HWR-RPS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention