EN
  • EN
  • DE

L6203-2LF

Part No L6203-2LF
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer STMicroelectronics
Win Source Part Number 292279-L6203-2LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6203-2LF CAD Model

Description

STMicroelectronics L6203-2LF Full-Bridge Driver

The L6203-2LF from STMicroelectronics is a robust, high-power full-bridge driver designed for precision motor control applications. This integrated circuit is capable of driving inductive loads with currents up to 5 A and operating voltages up to 48 V, making it an ideal choice for a wide range of industrial and consumer applications where efficient and reliable motor control is required.

Constructed with a DMOS output stage, the L6203-2LF offers high efficiency, reduced power dissipation, and the ability to operate at higher switching frequencies, which can lead to more compact and cost-effective designs. Its intrinsic diodes provide high-speed recirculation of the inductive currents, an essential feature for protecting the device and improving performance during the decay phases of the motor control cycle.

One of the key features of the L6203-2LF is its integrated thermal shutdown circuitry, which ensures the device operates within safe temperature ranges, thus preventing potential damage from overheating. Moreover, the device includes non-dissipative overcurrent protection, further enhancing its reliability and longevity in demanding applications.

The L6203-2LF is also designed with user convenience in mind, featuring a logic level compatible interface that simplifies the integration with microcontrollers and other logic devices. This makes the implementation of complex control algorithms and communication protocols more straightforward, allowing designers to create more sophisticated and responsive motor control systems.

STMicroelectronics has packaged the L6203-2LF in a Multiwatt 11 (Horizontal) package, which is not only robust but also suitable for high-density mounting, thereby saving precious board space. This package is designed for optimal heat dissipation, which is critical in applications involving continuous high-current operation.

In summary, the L6203-2LF full-bridge driver from STMicroelectronics represents a reliable and efficient solution for driving motors in a variety of applications, from industrial automation to consumer electronics. Its combination of power handling, protection features, and ease of use makes it a top choice for designers looking to create advanced motor control systems.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess