EN
  • EN
  • DE

SIC631CD-T1-GE3

Part No SIC631CD-T1-GE3
Manufacturer Vishay
Catalog PMIC - Full, Half - Bridge Drivers
Description 50 A VRPower Integrated Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Series VRPower
Packaging Reel - TR
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 50A
Current - Peak Output 55A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 24 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection UVLO
Mounting SMD
Package PowerPAK MLP55-31L
Manufacturer Package PowerPAK MLP55-31L
Win Source Part Number 1249743-SIC631CD-T1-GE3
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SiC631
Introduction Date January 09, 2016
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SIC631CD-T1-GE3 CAD Model

Description

The Vishay SiC631CD-T1-GE3 VRPower power MOSFET is a high-popularity integrated circuit that is designed for use in synchronous buck converters.

  • Designed for: Synchronous buck converters
  • Features: Bootstrap circuit, diode emulation, and an interface for PWM control
  • Maximum Output Current: 50A
  • Operating Supply Voltage: 4.5V to 5.5V
  • RoHS Compliant: Yes
  • Package: Reel
  • Operating Temperature Range: -40°C to 150°C

You May Also Be Interested in

Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4582 $51.0370
85+ $1.1964 $101.6940
130+ $1.1591 $150.6830
180+ $1.1217 $201.9060
235+ $1.0843 $254.8105
310+ $0.9721 $301.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess