EN
  • EN
  • DE

INA250A4PW

Part No INA250A4PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.2V/µs
Gain Bandwidth Product 50 kHz
Current - Input Bias 28 µA
Current - Supply 200µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number INA250A4
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA250A4PW-ND,296-45003-5
Standard Package 90
Win Source Part Number 1319763-INA250A4PW
Ultra Librarian 3D Model Ultra Librarian INA250A4PW CAD Model

Description

Overview of Texas Instruments INA250A4PW

The INA250A4PW from Texas Instruments is a precision, integrated current-sensing solution that combines a common-mode voltage range and a high-speed analog signal path with a digital output. It is designed to offer both ease of use and high accuracy for current monitoring applications in a wide range of systems.

Key Features

  • Integrated Precision Shunt Resistor: The device includes a precision current-sensing resistor that provides accurate current measurements with a low temperature coefficient, ensuring stability across a wide temperature range.
  • Wide Common-Mode Range: The INA250A4PW supports a wide common-mode voltage range from 0 to 36V, making it suitable for various applications, including those with higher supply voltages.
  • High-Speed Analog Signal Path: With a bandwidth of up to 1 MHz, the INA250A4PW is capable of tracking fast current transients, making it ideal for dynamic load conditions.
  • Digital Output: The device features a 2-wire I2C-compatible interface that provides a digital output for interfacing with microcontrollers or other digital systems, simplifying system design and data acquisition.
  • Accuracy: The INA250A4PW boasts a low offset voltage and gain error, which translates to high-precision current measurements for reliable monitoring and control.
  • Compact Package: Housed in a TSSOP-16 package, the INA250A4PW is designed for space-constrained applications, offering a compact solution without compromising performance.

Applications

The INA250A4PW is versatile and can be used in a variety of applications, including:

  • Motor control
  • Power management systems
  • Battery chargers and monitors
  • Overcurrent protection systems
  • Automotive systems

Conclusion

With its integrated design, precision measurement capabilities, and digital interface, the INA250A4PW from Texas Instruments stands out as a comprehensive solution for current sensing in modern electronic systems. Its reliability and versatility make it an excellent choice for designers looking to enhance system performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7317 $51.9023
40+ $2.5589 $102.3560
61+ $2.4724 $150.8164
87+ $2.2995 $200.0565
113+ $2.2131 $250.0803
142+ $2.1266 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess