EN
  • EN
  • DE

NCD57001DWR2G

Part No NCD57001DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 1
Gate Type IGBT
Supply Voltage (V) 24V
Current - Peak Output (Source, Sink) 7.8A, 7.1A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 10ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810883-NCD57001DWR2G
Ultra Librarian 3D Model Ultra Librarian NCD57001DWR2G CAD Model

Description

ON Semiconductor NCD57001DWR2G Product Overview

The ON Semiconductor NCD57001DWR2G is a high-performance, low-side MOSFET driver designed to deliver robust and efficient performance for a wide range of applications. This advanced driver is capable of providing fast switching speeds for power MOSFETs and IGBTs, making it an ideal choice for power management and conversion systems.

Key Features

  • High Peak Output Current: The NCD57001DWR2G can deliver a peak output current of up to 5A, ensuring efficient driving of power MOSFETs and IGBTs, even at high frequencies.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, accommodating various application needs and simplifying power supply design.
  • Fast Propagation Delays: Featuring fast propagation delays, typically 15ns, this driver ensures quick response times, improving overall system performance and efficiency.
  • Dual Output Configuration: The NCD57001DWR2G comes with dual outputs that can be used for driving two separate MOSFETs or for providing a push-pull configuration, enhancing design flexibility.
  • Robust Protection Features: It includes under-voltage lockout (UVLO) protection to ensure reliable operation under low supply conditions, and thermal shutdown protection to safeguard against excessive temperature conditions.

Applications

The NCD57001DWR2G is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Audio Amplifiers
  • LED Lighting
  • High-Frequency Power Systems

Product Advantages

With its high peak output current and fast switching capabilities, the NCD57001DWR2G enhances power efficiency and reduces switching losses in power conversion systems. Its dual output configuration allows for greater flexibility in circuit design, while the integrated protection features ensure long-term reliability and safety in operation. Whether you are designing a power supply, motor controller, or any high-performance power management system, the NCD57001DWR2G from ON Semiconductor is a robust and versatile driver solution that can meet your needs.

For detailed specifications and application support, ON Semiconductor provides comprehensive datasheets and technical documentation to assist designers in implementing the NCD57001DWR2G in their projects effectively.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2293 $51.2739
55+ $1.8292 $100.6060
85+ $1.7720 $150.6200
117+ $1.7149 $200.6433
151+ $1.6577 $250.3127
202+ $1.4862 $300.2124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess