EN
  • EN
  • DE

SN74CBT16232DL

Part No SN74CBT16232DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SYNCHRONOUS 16-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER | IC MUX/DEMUX FET 16BIT 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74CBT16232
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1254230-SN74CBT16232DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT16232DL CAD Model

Description

Product Overview: SN74CBT16232DL

The SN74CBT16232DL is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular IC belongs to the family of bus exchange switches which feature 16-bit bus transceivers with 3-state outputs. The SN74CBT16232DL is designed to provide high-speed bidirectional data flow in digital systems while maintaining the flexibility of bus isolation and low power consumption.

Key Features

  • High Bandwidth: The SN74CBT16232DL offers a wide bandwidth which allows for fast data exchange, making it suitable for high-speed applications that require efficient data transfer.
  • Low Power Consumption: Designed with power-saving in mind, this IC consumes less power, which is crucial for energy-sensitive designs.
  • Bus Isolation: The 3-state outputs provide bus isolation, which means that when the output-enable (OE) input is high, the device's outputs are in the high-impedance state. This allows for the attachment or detachment of buses without interfering with the operation of the connected systems.
  • Wide Operating Temperature: The device can operate in a wide range of temperatures, making it suitable for various industrial and commercial applications.

Applications

The versatility of the SN74CBT16232DL makes it ideal for a broad range of applications, including:

  • Bus isolation and multiplexing
  • Data transfer systems
  • Memory switching
  • Signal gating
  • Server and networking equipment

Technical Specifications

The SN74CBT16232DL is packed with technical features that ensure its reliability and performance:

  • Logic Type: CMOS
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)

Overall, the SN74CBT16232DL by Texas Instruments is a robust and reliable component that offers high-speed data transfer capabilities with the added benefit of low power consumption and bus isolation features. Its technical specifications and wide range of applications make it a valuable part of any digital system requiring efficient and reliable data handling.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess