EN
  • EN
  • DE

TXS0104ERGYRG4

Part No TXS0104ERGYRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name TXS0104
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TXS0104ERGYRG4-ND, 296-52842-2, 296-52842-6, 296-52842-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937944-TXS0104ERGYRG4
Ultra Librarian 3D Model Ultra Librarian TXS0104ERGYRG4 CAD Model

Description

The TXS0104ERGYRG4 is a robust, versatile voltage-level translator from Texas Instruments, designed for bidirectional voltage-level translation in multi-voltage digital system applications. This device is part of the TXS series, which is known for its high-speed, auto-direction sensing features that make it ideal for systems where data direction changes frequently or without intervention.

Key Features

  • Flexible Voltage Translation: The TXS0104ERGYRG4 is capable of translating voltages between 1.65V and 3.6V on the VCCA side, and 2.3V to 5.5V on the VCCB side, allowing for seamless communication between devices operating at different voltage levels.
  • Auto-Direction Sensing: This translator does not require a direction control signal, as it automatically senses and adjusts the direction of data flow.
  • High-Speed Operation: With support for up to 24 Mbps (megabits per second), it is suitable for high-speed signal transmission without compromising data integrity.
  • Low Standby Current: It is designed for low power consumption, with a typical standby current of only 1 uA (microampere), making it an energy-efficient choice for battery-powered applications.

Applications

The TXS0104ERGYRG4 is ideal for applications that require voltage-level translation, such as interfacing between microprocessors, microcontrollers, and peripherals with different voltage domains. It is commonly used in:

  • Mobile Phones
  • GPS Navigation Systems
  • Media Players
  • Portable Gaming Devices

Package and Quality

This device comes in a compact QFN-14 package, which is lead-free, RoHS compliant, and designed for space-constrained applications. The TXS0104ERGYRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

With its auto-direction sensing, broad voltage range compatibility, and low-power operation, the TXS0104ERGYRG4 from Texas Instruments is an excellent choice for designers looking to bridge the gap between different voltage domains in their digital systems. Its compact form factor and robust temperature range make it a versatile component in a multitude of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,740 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess