Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tape & Reel
Product Status Obsolete
Transformer Type LAN 10 Base-T
Mounting Type Surface Mount
Size / Dimension 1.000" L x 0.385" W (25.40mm x 9.78mm)
Height - Seated (Max) 0.230" (5.84mm)
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 115341-E2009T
Ultra Librarian 3D Model Ultra Librarian E2009T CAD Model

Description

Product Overview

The E2009T is a state-of-the-art electronic component with functionality catering to extensive applications in various technology sectors. It provides consistent and dependable features for engineers and designers alike.

Features and Benefits

  • Advanced design enabling seamless integration.
  • Greater energy savings through efficient power use.
  • Compact build supports flexibility in design.
  • Reliable in severe operating conditions providing stability.

Applications

  • Automated testing equipment.
  • Environmental control systems.
  • Smart grid technologies.
  • Network infrastructure systems.
  • Mobile computing devices.

Additional Details

The E2009T is built to sustain performance levels that meet high industry standards, allowing for innovative integration in complex system architectures.

You May Also Be Interested in

Pulse
TRANSFORMER
Need more? Email Us
ECAD model for ST6200QNLST
Pulse
MDL, SIN, XFMR, 1:1, 4.3KV, SMT, / 135µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.9483
ECAD model for HM2106NLT
Pulse
PULSE XFMR 1:1:1 840UH / 840µH Pulse Transformer 1:1:1 Surface Mount
Lowest to $0.8598
ECAD model for PA2005NLT
Wurth Electronics Inc
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for 7490220122
Pulse
MDL 1G DIP QUAD PORTS N/A / 350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole
Need more? Email Us
ECAD model for G4P109N-A LF
Pulse
TRANSFORMER
Lowest to $3.0128
ECAD model for TX1473NLS
Pulse
XFRMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for 23Z91SMNL-T
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $29.1632
ECAD model for 1000B-5002X
Pulse
Telecom Transformer 40 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | XFMR CHK QUAD 100BT SMT X PBC
Lowest to $15.3551
ECAD model for 100B-4005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention