Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 20μH, 100μH
Mounting SMD (SMT)
Height - Seated (Max) 0.241" (6.12mm)
Weight 0.03 oz (0.85g)
Win Source Part Number 051034-E2467NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E2467NLT CAD Model

Description

Product Overview: E2467NLT

The E2467NLT is a high-performance electronic component designed to meet the rigorous demands of modern electronic systems. Its robust architecture ensures stability and efficiency, making it a preferred choice for engineers and designers.

Features and Benefits:

  • High Efficiency: Maximizes energy conversion, reducing power wastage.
  • Compact Design: Fits into various applications with space constraints.
  • Durable Construction: Ensures long-lasting performance even in harsh environments.

Applications:

  • Power management systems
  • Automotive electronics
  • Consumer electronics

Additional Details:

The E2467NLT is engineered using advanced materials, offering enhanced thermal management and lower electrical resistance. This makes it an ideal choice for projects requiring dependable and efficient components.

You May Also Be Interested in

Pulse
XFRMR 3.3V 7W 253UH POE EP10 SMD
Lowest to $1.0861
ECAD model for PA1133NLT
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
ECAD model for 100B-1001
Pulse
PULSE XFMR 1CT:1CT 1.2MH
Need more? Email Us
ECAD model for PE-65778
Pulse
XFRMR 1:1.15CT 1.50MH T/H
Need more? Email Us
ECAD model for PE-65770NL
Pulse
PULSE XFMR 2:1:1 1200UH
Lowest to $2.9338
ECAD model for PA0297NLT
Pulse
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Need more? Email Us
ECAD model for PE-68861NL
Pulse
IC CHIP
Need more? Email Us
ECAD model for T2007
Pulse
XFRMR 1:1/1.26 / 1:2CT 1.2/1.2MH
Lowest to $3.6389
ECAD model for PE-68826NL
Pulse
TRANSFMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for PE-65728

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention