Products specifications Report Issue?

DC Resistance (DCR) 200 mΩ
Depth 6.1 mm
Height 3.81 mm
Inductance 10 µH
Max DC Current 100 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 986566-E6003T
Categories OEM Parts(C-E)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E6003T CAD Model

Description

The Pulse 986566-E6003T is a Tape & Reel packaged inductor with an inductance of 10 µH and a DCR of 200 mΩ.

  • Inductance: 10 µH
  • DCR: 200 mΩ
  • Maximum DC Current: 100 mA
  • RoHS: Compliant
  • Height: 3.81 mm
  • Depth: 6.1 mm
  • Category: OEM parts (C-E)

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for C1005X7R1A104KT000F
TDK Corporation
Need more? Email Us
ECAD model for C1005C0G1H1202JT
TDK Corporation
Lowest to $0.1130
ECAD model for C2012X5R1H475KT000N
Sagami
Need more? Email Us
ECAD model for C2520C-R47J
TDK Corporation
Lowest to $0.0159
ECAD model for C1608C0G2A331JT000N
TDK Corporation
Cap Cer 3300PF 50V X7R 0603
Need more? Email Us
ECAD model for C1608X7R1H332KT000N
Silicon Labs
IC MCU 8BIT 8KB FLASH 20TSSOP / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-TSSOP
Need more? Email Us
ECAD model for C8051F530-IT
TT Electronics
Need more? Email Us
ECAD model for C1604-820RFI
Molex, LLC
Need more? Email Us
ECAD model for C04000K17M540G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention