Products specifications

Categories Transformers
Manufacturer Pulse Electronics Network
Transformer Type LAN 10G Base-T
Inductance 350μH
Mounting Style SMD
Parts Dimension 0.500" L x 0.358" W (12.70mm x 9.09mm)
Height - Seated (Maximum) 0.236" (5.99mm)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1178120-H1102FNL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H1102FNL CAD Model

Description

The Pulse Electronics Network H1102FNL is an SMD (SMT) mounted transformer with an inductance of 350μH and a transformer type of LAN 10G Base-T.

  • Mounting Type: SMD (SMT)
  • Inductance: 350μH
  • Transformer Type: LAN 10G Base-T
  • Seated Height: 0.236" (5.99mm)
  • Manufacturer Pack Quantity: 40
  • Market Status: Open Market
  • Supply and Demand Status: Balanced
  • Temperature Range: 0°C to 70°C
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Pulse
PULSE XFMR 1 CT:1CT TX/RX 350UH / 350μH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for HX5004ENLT
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH SMD
Lowest to $1.9649
ECAD model for DA102MC
Pulse
TRANSFORMER MODULE 10GBASE-T / 200μH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
Lowest to $3.5821
ECAD model for H7008FNLT
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX / LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $2.4450
ECAD model for H1164T
Pulse
PULSE XFMR 1:1 360UH / 360μH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Lowest to $1.9964
ECAD model for HX5149NL
Pulse
RoHS peak reflow temperature rating: 245C | XFRMR MAGNETIC 1PORT 1:1 10/100
Need more? Email Us
ECAD model for H1183NL
Pulse
RoHS peak reflow temperature rating 245C | XFRMR MAGNT MOD 1PORT POE 10/100
Need more? Email Us
ECAD model for H1197NL
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150μH, 450μH Pulse Transformer 1:1 Surface Mount
Lowest to $0.6663
ECAD model for HM2101NLT
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:2/1:1 1.2MH SMD
Lowest to $2.9519
ECAD model for TX1473NL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4439 $51.0485
245+ $0.4158 $101.8710
375+ $0.4018 $150.6750
540+ $0.3737 $201.7980
700+ $0.3596 $251.7200
870+ $0.3456 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56,206 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention