EN
  • EN
  • DE

STEVAL-STLKT01V1

Part No STEVAL-STLKT01V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series SensorTile
Package Bulk
Sensor Type Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Interface RF
Voltage - Supply 5V, USB
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s), Cable(s), Accessories
Utilized IC / Part BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
Base Product Number STEVAL
Other Names 497-16719
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1283626-STEVAL-STLKT01V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-STLKT01V1 CAD Model

Description

STEVAL-STLKT01V1 - SensorTile Development Kit

The STEVAL-STLKT01V1 from STMicroelectronics is a comprehensive development kit designed for rapid prototyping and development of IoT devices. This compact, sensor-packed module is part of ST's SensorTile ecosystem, which is a unique platform aimed at enabling a wide range of IoT applications such as wearables, smart home, and industrial sensors.

Key Features:

  • Multi-sensor module: The SensorTile includes a wide array of sensors including an accelerometer, gyroscope, magnetometer, pressure sensor, and a digital microphone, which makes it a versatile solution for motion and environmental sensing applications.
  • Powerful processing capabilities: At the heart of the SensorTile is an STM32L4 microcontroller which provides high-performance and low-power operation, suitable for battery-operated IoT devices.
  • Bluetooth Low Energy (BLE) connectivity: The onboard BlueNRG network processor enables wireless communication, making it easy to connect the SensorTile to smartphones or other BLE-enabled devices.
  • Compact form factor: The small size of the SensorTile (13.5 mm x 13.5 mm) allows it to be easily integrated into prototypes or existing products.
  • Expandable: The development kit includes expansion connectors which allow for additional sensors or boards to be connected, providing flexibility and scalability for various project needs.
  • Comprehensive development software: The kit is supported by the ST software ecosystem, including the STM32Cube software libraries and the ST BlueMS mobile app, which assists in rapid development and testing of the SensorTile's capabilities.

Applications:

The STEVAL-STLKT01V1 is suitable for a wide range of applications, including but not limited to:

  • Wearable devices
  • Smart home automation
  • Industrial monitoring and control
  • Environmental sensing
  • Gesture recognition
  • Fitness and wellness monitoring

With its robust feature set and flexible design, the STEVAL-STLKT01V1 SensorTile development kit is an excellent choice for developers looking to create innovative and efficient IoT solutions.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess