EN
  • EN
  • DE
  • IT

AK8975

Part No AK8975
Manufacturer Asahi Kasei Microsystems
Catalog Evaluation Boards - Sensors
Description 3-axis Electronic Compass
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143295-AK8975
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK8975 CAD Model

Description

The AK8975 is a 3-axis electronic compass IC manufactured by Asahi Kasei Microdevices (AKM). It integrates a magnetic sensor, signal processing circuitry, and a digital interface into a single chip, providing accurate and reliable heading information. It is commonly used in smartphones, tablets, wearable devices, and other portable electronic devices that require orientation sensing.

Applications

  • Smartphones and tablets for navigation and augmented reality
  • Wearable devices (e.g., smartwatches, fitness trackers) for activity tracking and orientation sensing
  • Robotics for autonomous navigation
  • Gaming controllers for motion sensing
  • Automotive navigation systems

Features

  • 3-Axis Magnetic Sensor: Measures the magnetic field in three dimensions (X, Y, and Z axes)
  • High Accuracy: Provides accurate heading information with low noise.
  • Low Power Consumption: Designed for battery-powered applications.
  • Digital Interface: Communicates with microcontrollers and other digital devices via I2C interface.
  • Built-in Temperature Compensation: Compensates for temperature-induced variations in the sensor readings.
  • Small Package: Enables integration into compact devices.

Benefits

  • Accurate Heading Information: Provides reliable orientation data for navigation and other applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Digital interface simplifies connection to microcontrollers and other digital circuits.
  • Robust Performance: Temperature compensation ensures accurate readings over a wide temperature range.
  • Compact Size: Enables integration into space-constrained devices.
  • Wide Range of Applications: Can be used in a variety of applications requiring orientation sensing.

Additional Details

The AK8975 typically operates from a low voltage supply (e.g., 1.8V to 3.3V). The I2C interface allows for easy configuration and data retrieval. The device includes features such as offset calibration and sensitivity adjustment. The magnetic field resolution is typically in the order of microteslas. The data output rate can be adjusted to optimize power consumption and accuracy. The package type is typically a small LGA or QFN package. Key specifications include magnetic field range, resolution, accuracy, power consumption, and operating temperature range. The AK8975 is a popular choice for electronic compass applications due to its accuracy, low power consumption, and small size.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4634 $58.5360
100+ $1.2012 $120.1200
150+ $1.1631 $174.4650
210+ $1.1261 $236.4810
270+ $1.0880 $293.7600
360+ $0.9760 $351.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess