EN
  • EN
  • DE
  • IT

TPS544B25RVFR

Part No TPS544B25RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 20A 40LQFN  /  Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 20A 40-LFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 20A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-LFQFN Exposed Pad
Supplier Device Package 40-LQFN-CLIP (7x5)
Base Product Number TPS544B25
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249611-TPS544B25RVFR
Ultra Librarian 3D Model Ultra Librarian TPS544B25RVFR CAD Model

Description

The TPS544B25RVFR is a highly efficient, synchronous buck converter from Texas Instruments, designed to manage power requirements in complex systems. This advanced integrated circuit (IC) is engineered to provide precise voltage regulation and optimal power management for a variety of applications, including servers, telecommunications, networking equipment, and industrial systems.

Key Features

  • Integrated Power Solution: The TPS544B25RVFR integrates the MOSFETs and driver into a single package, reducing external component count and simplifying the design process.
  • Wide Input Voltage Range: This device operates with an input voltage range of 4.5V to 18V, accommodating a variety of power sources and ensuring versatility across different platforms.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for precise voltage regulation tailored to the specific needs of the load.
  • High Efficiency: With its advanced control topology, the TPS544B25RVFR achieves high efficiency, which translates to reduced power loss and improved thermal performance.
  • PMBus Interface: The inclusion of a PMBus interface allows for digital communication and advanced control features, enabling real-time monitoring and adjustment of the power supply parameters.

Performance and Reliability

The TPS544B25RVFR is designed to deliver robust performance with features like over-current and over-temperature protection, ensuring reliable operation under a range of conditions. Its fast transient response helps maintain a stable output voltage during sudden changes in load, which is critical for sensitive electronic components.

Applications

With its compact size and high level of integration, the TPS544B25RVFR is ideal for space-constrained applications. It is well-suited for powering FPGAs, ASICs, DSPs, and microprocessors, where precise voltage regulation is essential for optimal performance.

Package and Availability

The TPS544B25RVFR comes in a 40-pin VQFN (RVF) package, offering a compact footprint for space-efficient designs. It is available for purchase through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9654 $55.7232
18+ $5.7152 $102.8736
28+ $5.5366 $155.0248
38+ $5.3580 $203.6040
49+ $5.1794 $253.7906
65+ $4.6436 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess