EN
  • EN
  • DE

STB57N65M5

Part No STB57N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 650 V, 0.056 typ., 42 A MDmesh V Power MOSFET | MOSFET N-CH 650V 42A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 42A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 63mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 98nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 4200pF at 100V
Power Dissipation (Maximum) 250W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260664-STB57N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB57N65M5 CAD Model

Description

The STB57N65M5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed using the innovative MDmesh™ M5 technology. This product is specifically engineered to achieve extremely low on-resistance (R<sub>DS(on)) and to provide superior switching performance. With a typical R<sub>DS(on) of just 0.036 Ohm and a maximum current rating of 80 A, the STB57N65M5 stands out in the field of high-efficiency power conversion.

Operating at a voltage of 650 V, this Power MOSFET is suitable for a wide range of applications, including but not limited to Switch Mode Power Supplies (SMPS), lighting applications, welding equipment, solar inverters, and other high-performance power conversion systems. Its robust design ensures reliability and longevity, making it an ideal choice for demanding environments.

The STB57N65M5 comes in a surface-mount D2PAK package, which not only allows for efficient heat dissipation but also provides a compact footprint for space-sensitive designs. The device also features Zener-protected gate, which helps to enhance its ruggedness against ESD and other voltage transients.

Key features of the STB57N65M5 include:

  • Ultra-low gate charge (Q<sub>g) for faster switching and reduced switching losses
  • High dv/dt capability ensuring reliability under fast switching conditions
  • 100% avalanche tested, guaranteeing robustness and reliability
  • Low threshold voltage (V<sub>GS(th)) for improved efficiency at low gate voltages

STMicroelectronics' commitment to innovation is reflected in the MDmesh™ M5 technology used in the STB57N65M5, which combines the benefits of reduced on-resistance, minimized gate charge, and enhanced dv/dt capabilities. This technology, along with the product's other features, ensures that the STB57N65M5 meets the needs of modern high-efficiency power designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4715 $62.8290
14+ $8.5920 $120.2880
21+ $8.3235 $174.7935
29+ $8.0550 $233.5950
38+ $7.7865 $295.8870
50+ $6.9811 $349.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,204 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess