Products specifications

Manufacturer Realtek
Win Source Part Number 088613-RTL8211E-VB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8211E-VB CAD Model

Description

The Realtek RTL8211E-VB is a single-chip Gigabit Ethernet transceiver, designed to provide high-speed network connectivity for a variety of applications. It supports 10/100/1000Mbps data rates and is compliant with IEEE 802.3 standards. This PHY transceiver is known for its low power consumption and robust performance.

Applications:

  • Network Interface Cards (NICs): Used in desktop and server environments to enable Gigabit Ethernet connectivity.
  • Motherboards: Integrated directly onto motherboards for built-in networking capabilities.
  • Routers and Switches: Used in home and small business routers and switches to handle network traffic.
  • Embedded Systems: Employed in embedded systems requiring Ethernet connectivity, such as industrial controllers and IoT devices.
  • Media Converters: Used to convert between different media types, such as copper to fiber optic.

Features:

  • 10/100/1000Mbps Support: Supports all three standard Ethernet speeds, automatically negotiating the best connection.
  • Auto-Negotiation: Automatically detects and configures the optimal link speed and duplex mode with the connected device.
  • Energy-Efficient Ethernet (EEE): Compliant with IEEE 802.3az, reducing power consumption during periods of low network activity.
  • Integrated MAC Interface: Provides a standard GMII/MII/RGMII interface for easy connection to a MAC controller.
  • Power Management: Features advanced power-down modes to minimize energy usage when the link is idle.
  • Cable Diagnostics: Includes built-in cable diagnostic capabilities for troubleshooting network issues.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast and reliable data transfer.
  • Low Power Consumption: EEE and power management features reduce energy costs and improve efficiency.
  • Simple Integration: The standard MAC interface simplifies design and reduces development time.
  • Cost-Effective Solution: Offers a competitive price point for Gigabit Ethernet connectivity.
  • Reliable Performance: Designed for robust and stable operation in various network environments.

Additional Details:

The RTL8211E-VB operates typically with a 3.3V power supply. It is usually packaged in a QFN package. The operating temperature range is generally from 0°C to 70°C. It supports Wake-on-LAN (WoL) functionality, allowing the device to be remotely powered on over the network. It also incorporates advanced digital signal processing (DSP) techniques to ensure robust signal integrity and performance in challenging environments.

You May Also Be Interested in

Qualcomm
Lowest to €8.3215
ECAD model for QCA6234X1-AM2D
Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9863
Qualcomm
Lowest to €21.4642
ECAD model for QCA9557-AT4A
Broadcom Limited
Need more? Email Us
ECAD model for QFCT-5796LP
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
ECAD model for QCPM-9801
Atheros
Lowest to €4.4968
ECAD model for QCA8821
Broadcom Limited
Lowest to €14.3169
ECAD model for QEDS-9858
Broadcom Limited
Need more? Email Us
ECAD model for QFBR5247Z
Qualcomm
Lowest to €2.9885
ECAD model for QFE-1100-0-28BWLNSP-HR-01-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €3.5525 €46.1823
32+ €2.9148 €93.2742
49+ €2.8237 €138.3631
67+ €2.7327 €183.0879
86+ €2.6416 €227.1752
116+ €2.3683 €274.7257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention