EN
  • EN
  • DE

PA3019NL

Part No PA3019NL
Manufacturer Pulse
Catalog OEM Parts (O - R)
Description EP7 series SMT Power Transformer, up to 5W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969149-PA3019NL
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA3019NL CAD Model

Description

The PA3019NL is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in DC-DC converters and power supply applications. This inductor is characterized by its low profile, high current handling capability, and excellent saturation characteristics.

Applications

  • DC-DC Converters: Used as the main inductor in buck, boost, and buck-boost converters.
  • Power Supplies: Employed in various types of power supplies, including AC-DC and DC-DC power supplies.
  • Voltage Regulators: Used in voltage regulator circuits for filtering and energy storage.
  • Point-of-Load (POL) Converters: Suitable for point-of-load power delivery in electronic systems.
  • Filtering Circuits: Used in filtering circuits to reduce noise and ripple.

Features

  • Surface Mount Design: Suitable for automated assembly processes.
  • Low Profile: Minimizes board height, allowing for compact designs.
  • High Current Handling: Capable of handling high DC currents without saturation.
  • Excellent Saturation Characteristics: Maintains inductance value even under high current conditions.
  • RoHS Compliant: Environmentally friendly, complying with RoHS standards.

Benefits

  • Efficient Power Conversion: High current handling and excellent saturation characteristics enable efficient power conversion.
  • Compact Design: Low profile allows for denser circuit layouts.
  • Reliable Performance: Stable operation over a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Technical Specifications

The PA3019NL is a power inductor. Key specifications include inductance value, saturation current, DC resistance (DCR), and self-resonant frequency (SRF). The inductance value determines the energy storage capability of the inductor. The saturation current indicates the maximum current the inductor can handle before its inductance drops significantly. Low DCR minimizes power loss in the inductor, and a high SRF ensures the inductor performs well at the desired operating frequency. The specific inductance value for the PA3019NL would be available in the datasheet, typically in the microhenry (µH) range.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess