EN
  • EN
  • DE

MAX77663LEWJ+

Part No MAX77663LEWJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706486-MAX77663LEWJ+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX77663LEWJ+ CAD Model

Description

Maxim Integrated's MAX77663LEWJ+ Power Management IC

The MAX77663LEWJ+ is a highly integrated power management solution from Maxim Integrated, designed to address the needs of compact and power-efficient applications. This advanced IC combines a variety of features to provide a comprehensive power management system for portable and space-constrained devices.

Key Features:

  • High-Efficiency Power Conversion: The device includes a switch-mode power supply with high efficiency, reducing power loss and improving battery life in portable applications.
  • Multiple Regulators: It features multiple linear regulators for powering various subsystems, ensuring stable and reliable operation across different components of the electronic device.
  • Flexible Power Sequencing: The MAX77663LEWJ+ offers programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their application.
  • Integrated Battery Charger: An integrated battery charger with smart power management capabilities ensures efficient charging of the connected battery, extending its lifespan and reliability.
  • Low Quiescent Current: The device is designed to have low quiescent current, which minimizes power consumption when the device is in standby mode, making it ideal for battery-powered applications.

Applications:

The MAX77663LEWJ+ is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. These applications include, but are not limited to:

  • Wearable Devices
  • Smartphones and Tablets
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • Handheld Gaming Consoles

Technical Specifications:

The IC is packaged in a compact WLP (Wafer-Level Package), facilitating integration into space-constrained designs. It operates over a wide temperature range, making it suitable for various environments and conditions.

With the MAX77663LEWJ+, Maxim Integrated continues its tradition of providing robust and efficient power management solutions that meet the evolving demands of modern electronics. This product exemplifies their commitment to innovation, integration, and performance, making it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess