EN
  • EN
  • DE

MAX4766CETA+TG126

Part No MAX4766CETA+TG126
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704194-MAX4766CETA+TG126
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4766CETA+TG126 CAD Model

Description

Maxim Integrated Product: MAX4766CETA+TG126

The MAX4766CETA+TG126 from Maxim Integrated is a high-performance, low-voltage, dual SPDT (Single Pole Double Throw) analog switch that offers a perfect solution for precision analog signal routing. Designed with advanced silicon technology, this analog switch is ideal for portable and battery-powered applications due to its low power consumption and compact TQFN-EP package.

Featuring a wide single supply voltage range from 1.6V to 3.6V, the MAX4766CETA+TG126 provides design flexibility and is compatible with various low-voltage logic levels. Its dual-channel configuration allows for the routing of two separate signals through a single package, maximizing board space efficiency and reducing component count.

The device ensures low on-resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and maintains signal integrity. The RON is matched between channels to within 0.05 ohms and is flat (0.2 ohms max) over the specified signal range, ensuring excellent linearity and low signal attenuation. This makes the MAX4766CETA+TG126 an excellent choice for audio, video, and high-frequency signal switching.

With its high ESD protection (±15kV Human Body Model), the MAX4766CETA+TG126 is robust and reliable, safeguarding the device from electrostatic discharges that can occur during handling and operation. Additionally, the device features break-before-make switching action, which prevents signal shorting when switching between channels.

Other notable features include the TTL/CMOS-logic-compatible control inputs, which simplify the interface with microcontrollers and digital logic. The MAX4766CETA+TG126 also boasts a low crosstalk and off-isolation, reducing interference between channels and maintaining the purity of the signal paths.

With its combination of low power consumption, high performance, and compact packaging, the MAX4766CETA+TG126 from Maxim Integrated is an excellent choice for designers looking to implement reliable and efficient analog switching in their applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess