EN
  • EN
  • DE

MAX1490EUA+T

Part No MAX1490EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701494-MAX1490EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1490EUA+T CAD Model

Description

The MAX1490EUA+T from Maxim Integrated is a highly integrated, low-power, 3.3V-powered, fully-differential analog-to-digital converter (ADC) that offers robust performance for industrial applications. This device is designed to provide precision data conversion, making it an ideal choice for systems requiring high-accuracy measurements such as process control, instrumentation, and automation systems.

Key Features

  • High Resolution: The MAX1490EUA+T boasts a 12-bit resolution, ensuring detailed and precise data conversion.
  • Integrated Features: It integrates a precision voltage reference and clock, reducing the need for external components and simplifying design.
  • Low Power Consumption: With its low power operation, it is well-suited for battery-powered and portable applications.
  • Differential Inputs: The fully-differential inputs provide increased noise immunity, which is critical for industrial environments with high electrical noise.
  • Flexible Interface: It offers a SPI/MICROWIRE compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Small Package: The device comes in a compact 8-pin µMAX package, perfect for space-constrained applications.

Applications

The MAX1490EUA+T is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Industrial Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices

Performance Specifications

Operating within a temperature range of -40°C to +85°C, the MAX1490EUA+T maintains stable performance across diverse environmental conditions. The device's conversion rate is optimized for dynamic applications, and its integrated features ensure a reliable data acquisition process with minimal external influence.

Maxim Integrated's commitment to quality and reliability is evident in the MAX1490EUA+T ADC, making it a trusted component for precision measurement solutions in industrial and commercial products.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess