The PE-68047T is a through-hole, single-port discrete LAN transformer manufactured by Pulse Electronics. This transformer is designed to provide signal isolation and impedance matching in Ethernet applications. It's commonly used in network interface cards (NICs), embedded systems, and various networking devices to ensure reliable data transmission and protection against electrical surges and noise.
Applications
- 10/100/1000Base-T Ethernet
- Network Interface Cards (NICs)
- Embedded Systems
- Routers and Switches
- Industrial Ethernet Applications
Features
- Through-hole mounting
- Single-port configuration
- Designed for 10/100/1000Base-T Ethernet applications
- Provides signal isolation
- Offers impedance matching
- Compliant with IEEE 802.3 standards
- Compact design
Benefits
- Enhanced Signal Integrity: The transformer provides excellent signal isolation, reducing noise and interference for more reliable data transmission.
- Improved System Reliability: Protection against electrical surges and transients safeguards connected devices and enhances overall system durability.
- Simplified Design: The integrated design simplifies the implementation of Ethernet interfaces in various applications.
- Compliance with Standards: Meets IEEE 802.3 requirements for Ethernet communication, ensuring compatibility and interoperability.
- Cost-Effective Solution: Provides a reliable and efficient solution for Ethernet connectivity at a competitive price.
Additional Details
The PE-68047T transformer is characterized by its low profile and robust construction. It offers a turns ratio specifically optimized for Ethernet applications, and is designed to operate over a wide temperature range. Specific electrical characteristics include insertion loss, return loss, and isolation voltage, all of which contribute to the overall performance and reliability of the Ethernet connection. Consult the datasheet for precise specifications.