Products specifications

Category Filters - Common Mode Chokes
Mfr Pulse
Package Tape & Reel
Product Status Active
Number of Lines 2
Current Rating (Max) 20A
DC Resistance (DCR) (Max) 4.1mOhm
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 1.220" L x 1.000" W (30.99mm x 25.40mm)
Height (Max) 0.500" (12.70mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 930316-PG1265NLT
Ultra Librarian 3D Model Ultra Librarian PG1265NLT CAD Model

Description

The 930316-PG1265NLT is a common mode choke filter designed for electronic applications.

  • Size: 1.220" L x 1.000" W (30.99mm x 25.40mm)
  • Installation: Surface Mount
  • Maximum Current: 20A
  • DC Resistance: 4.1mOhm
  • Package: Tape & Reel
  • Operating Temperature: -40°C to 130°C
  • Manufacturer: Pulse
  • Product Status: Active

You May Also Be Interested in

Eaton Bussmann
CMC 62UH 1.9A 2LN SMD
Lowest to $4.0151
ECAD model for CMS1-9-R
Panasonic
Common Mode Chokes / Filters 0302 Common mode noose filter 90 ohm
Lowest to $0.0403
ECAD model for EXC14CS900H
Murata Electronics North America
CMC 80MA 4LN 240 OHM SMD
Lowest to $0.3503
ECAD model for DLP2ADN241HL4L
Laird-Signal Integrity Products
CMC 4A 2LN 40 OHM SMD
Need more? Email Us
ECAD model for CM3322P400R-10
Wurth Electronics Inc
CMC 4.7MH 500MA 2LN 20K OHM SMD
Lowest to $0.3813
ECAD model for 744220
Murata Power Solutions Inc.
CMC 3.3A 2LN TH
Lowest to $5.3037
ECAD model for 51105C
TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to $0.0908
ECAD model for MCZ1210AH360L2TA0G
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 1.5A 0.06Ohm DCR SMD T/R / CMC 1.5A 2LN 1 KOHM SMD
Lowest to $0.8805
ECAD model for DLW5BSM102SQ2L
Wurth Electronics Inc
CMC 4.7MH 200MA 4LN SMD
Lowest to $2.0446
ECAD model for 744201

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1291 $50.8095
110+ $0.9264 $101.9040
170+ $0.8975 $152.5750
235+ $0.8685 $204.0975
300+ $0.8396 $251.8800
400+ $0.7527 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,260 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention