EN
  • EN
  • DE

LT3580EDD#TRPBF

Part No LT3580EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 32V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 42V (Switch)
Output Current 2A (Switch)
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 121663-LT3580EDD#TRPBF
Family Name LT3580
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3580EDD#TRPBF CAD Model

Description

Product Overview: LT3580EDD#TRPBF

The LT3580EDD#TRPBF is a versatile, high-performance DC/DC converter from Linear Technology, designed to cater to a wide range of power supply applications. This boost/inverting converter is housed in a compact DFN package, making it an ideal choice for space-constrained applications.

Key Features and Benefits

  • Wide Input Voltage Range: The device operates with an input voltage range from 2.5V to 32V, which makes it flexible for use with various power sources including single cell lithium-ion batteries or multi-cell battery stacks.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 200kHz to 2.5MHz with an external resistor or can be synchronized to an external clock, providing design flexibility and optimizing efficiency and component size.
  • High Output Power: The LT3580EDD#TRPBF can generate output voltages up to 38V for the boost configuration and down to -38V for the inverting configuration, supporting a wide array of applications.
  • Integrated 2A, 42V Switch: The inclusion of a high voltage 2A switch onboard reduces external component count and simplifies the design process.
  • Robust Protection Features: The device includes features such as short-circuit protection, thermal protection, and a robust pin-for-pin compatible family, ensuring reliable operation under various conditions.

Applications

The LT3580EDD#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Industrial power supplies
  • LED drivers
  • Bias voltage supplies
  • Wall Transformer Regulation

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT3580EDD#TRPBF is no exception. It is designed to meet rigorous standards, ensuring a reliable and long-lasting solution for your power supply needs.

In summary, the LT3580EDD#TRPBF from Linear Technology is a highly adaptable DC/DC converter that combines performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power supply systems in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9683 $54.6513
25+ $4.0766 $101.9150
38+ $3.9492 $150.0696
53+ $3.8218 $202.5554
68+ $3.6944 $251.2192
91+ $3.3122 $301.4102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess