EN
  • EN
  • DE

STM8AF528ATC

Part No STM8AF528ATC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708653-STM8AF528ATC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF528ATC CAD Model

Description

STM8AF528ATC Microcontroller Overview

The STM8AF528ATC from STMicroelectronics is a robust automotive-grade microcontroller that combines high performance with real-time capabilities, making it an ideal choice for a wide range of automotive applications. This microcontroller is part of the STM8AF series of 8-bit MCUs that are designed to provide a cost-effective solution without compromising on quality or reliability.

Key Features

  • Core: The STM8AF528ATC features an advanced STM8A core operating at up to 16 MHz frequency, providing the computational power needed for complex tasks.
  • Memory: It comes with 128 KB of Flash memory, which is ample space for robust applications, and 2 KB of RAM for efficient data processing.
  • Advanced Timer: The device includes advanced control timer features, which enable precise control for automotive applications such as engine management and transmission control.
  • Robust I/Os: With up to 68 I/O pins, the STM8AF528ATC offers flexible interface options to connect with a variety of peripherals and sensors.
  • Communication Interfaces: It supports multiple communication interfaces, including CAN, LIN, SPI, and I2C, facilitating easy integration into automotive communication networks.
  • Operating Voltage: The MCU operates within a voltage range of 2.95 to 5.5 V, which is suitable for automotive power systems.
  • Temperature Range: It is designed to withstand extreme temperatures, with an operating range from -40°C to 125°C, ensuring reliability in harsh environments.

Automotive Applications

The STM8AF528ATC is engineered to meet the stringent requirements of the automotive industry. Its applications include, but are not limited to, body control modules, safety systems, dashboard controllers, and powertrain modules. The integration of this microcontroller into automotive systems helps to enhance vehicle performance, safety, and comfort.

Support and Resources

STMicroelectronics provides comprehensive support for the STM8AF528ATC with a wide range of development tools, including software libraries, development boards, and a dedicated integrated development environment (IDE). This support helps to accelerate the design and development process, enabling manufacturers to bring their automotive products to market more quickly and efficiently.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $3.0999
STMicroelectronics
Lowest to $6.5223
STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
Lowest to $0.9454
STMicroelectronics
Lowest to $0.3234
STMicroelectronics
Lowest to $47.5828
STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6921 $60.2289
22+ $5.4909 $120.7998
33+ $5.3188 $175.5204
45+ $5.1478 $231.6510
59+ $4.9757 $293.5663
78+ $4.4606 $347.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess