EN
  • EN
  • DE

TX9033

Part No TX9033
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMERS | PULSE XFMR 1CT:1.14 1.14:1CT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Status Obsolete
Transformer Type T1/E1 (Quad)
Inductance 1.2mH
Mounting Style SMD
Parts Dimension 1.255" L x 0.712" W (31.88mm x 18.08mm)
Height - Seated (Maximum) 0.305" (7.75mm)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 15
MSL Level 4 (72 Hours)
Win Source Part Number 1275121-TX9033
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX9033 CAD Model

Description

The TX9033 is a high-performance Ethernet transformer designed for signal isolation and impedance matching in 10/100Base-TX Ethernet applications. Manufactured by Pulse, this transformer ensures robust and reliable network communication by providing galvanic isolation between the Ethernet PHY and the network cable. It is specifically engineered to meet the stringent requirements of Ethernet standards, ensuring optimal signal integrity and minimizing electromagnetic interference.

Applications:

  • Ethernet Network Interface Cards (NICs): Used in NICs to provide isolation and impedance matching for Ethernet signals.
  • Routers and Switches: Integrated into routers and switches to facilitate reliable data transmission across network ports.
  • Embedded Systems: Employed in embedded systems that require Ethernet connectivity, such as industrial control systems and IoT devices.
  • Media Converters: Used in media converters to bridge different types of network media, such as copper to fiber.
  • Power over Ethernet (PoE) Devices: Integrated into PoE devices to provide isolation while transmitting power and data over the same cable.
  • Network Appliances: Found in various network appliances requiring Ethernet connectivity.

Features:

  • Designed for 10/100Base-TX: Specifically designed to meet the requirements of 10/100Base-TX Ethernet standards.
  • Isolation Voltage: Provides high isolation voltage to protect sensitive circuitry from voltage surges and transients.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal signal strength and integrity.
  • High Return Loss: Reduces signal reflections, improving signal quality and reducing errors.
  • Compact Size: Available in a compact package, suitable for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Network Reliability: Provides robust signal isolation, enhancing network reliability and reducing the risk of equipment damage.
  • Enhanced Signal Integrity: Ensures optimal signal strength and integrity, minimizing data errors and improving network performance.
  • Protection against Voltage Surges: Protects sensitive circuitry from voltage surges and transients, increasing system longevity.
  • Easy Integration: Designed for easy integration into Ethernet-based systems, simplifying the design process.
  • Compliance with Industry Standards: Meets the stringent requirements of Ethernet standards, ensuring interoperability and compliance.

Additional Details:

The TX9033 typically features a turns ratio optimized for 10/100Base-TX Ethernet, ensuring proper impedance matching with the PHY transceiver and the network cable. The isolation voltage is typically rated in kilovolts, providing a high degree of protection against electrical hazards. The transformer is designed to minimize common-mode noise and electromagnetic interference (EMI), ensuring clean and reliable signal transmission. It is available in surface-mount and through-hole packages, catering to different manufacturing processes and board layouts. Specific electrical parameters, such as inductance, leakage inductance, and interwinding capacitance, are carefully controlled to meet Ethernet specifications.

You May Also Be Interested in

Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess