EN
  • EN
  • DE

HYB15T1G800C2F-2.5

Part No HYB15T1G800C2F-2.5
Manufacturer Qimonda
Catalog DDR
Description DDR2-800 128Mx8 FBGA Low Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941842-HYB15T1G800C2F-2.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB15T1G800C2F-2.5 CAD Model

Description

The HYB15T1G800C2F-2.5 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. This component is designed for applications requiring high-bandwidth memory access and large storage capacity. The “2.5” likely refers to the access time or speed grade of the memory.

Applications

  • Graphics Cards: Used as video memory for rendering and storing textures and frame buffers.
  • Gaming Consoles: Provides the memory capacity and speed required for complex game environments.
  • Desktop PCs and Laptops: Functions as the main system memory for running applications and operating systems.
  • Networking Equipment: Used in routers and switches to buffer data and manage network traffic.
  • Servers: Provides high-speed memory for demanding server applications.

Features

  • High-Speed Data Transfer: DDR2 technology enables faster data transfer compared to older SDRAM types.
  • 1Gb Density: Offers a large storage capacity for memory-intensive applications.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization between the clock signal and data signals.
  • Advanced Power Management: Designed for efficient power consumption to minimize heat generation and maximize battery life in portable devices.

Benefits

  • Improved System Performance: Faster memory access leads to quicker application loading and overall system responsiveness.
  • Increased Bandwidth: Higher bandwidth enables the system to handle more data in a shorter time.
  • Reduced Latency: Lower latency improves the speed of memory operations, reducing delays.
  • Enhanced Graphics Capabilities: Provides the necessary memory bandwidth for smooth graphics rendering and processing.
  • Reliable Operation: Qimonda's reputation for quality ensures stable and consistent performance.

Additional Details

The HYB15T1G800C2F-2.5 typically operates at a voltage of 1.8V and is usually packaged in a FBGA (Fine-Pitch Ball Grid Array) format. It complies with JEDEC standards for DDR2 SDRAM. Further specifications, including detailed timing parameters (CAS latency, RAS-to-CAS delay, etc.), refresh rates, and power consumption characteristics, can be found in the Qimonda datasheet for this specific part number. Due to Qimonda's bankruptcy in 2009, availability of these components may be limited, and replacements from other manufacturers are often used.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess