EN
  • EN
  • DE

HYB25D128323CL-3.3

Part No HYB25D128323CL-3.3
Manufacturer Qimonda
Catalog DDR
Description GDDR 4MX32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943966-HYB25D128323CL-3.3
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D128323CL-3.3 CAD Model

Description

The HYB25D128323CL-3.3 is a 128M x 32 bit DDR2 SDRAM component from Qimonda. It's designed for applications requiring high-speed data transfer and a specific memory capacity. DDR2 SDRAM offers improvements over DDR SDRAM in terms of speed and bandwidth. It is typically used in applications needing faster memory speeds and higher bandwidth, such as PC memory, graphics cards, and high-performance embedded systems.

Applications:

  • PC Memory Modules
  • Graphics Cards
  • High-Performance Embedded Systems
  • Networking Equipment
  • Digital Signal Processing Systems

Features:

  • Capacity: 128M x 32 bit (512MB)
  • DDR2 SDRAM: Double Data Rate 2 Synchronous Dynamic Random-Access Memory
  • Data Rate: The part number hints at the speed grade (Consult datasheet for exact frequency)
  • Interface: High-speed parallel interface
  • Operating Voltage: 1.8V (typical for DDR2)
  • Package: FBGA (Fine-pitch Ball Grid Array) for better thermal and space efficiency.

Benefits:

  • High Bandwidth: DDR2 architecture provides higher data transfer rates compared to DDR.
  • Improved Performance: Faster memory access contributes to overall system performance improvements.
  • Energy Efficiency: DDR2 offers better power efficiency than DDR.
  • Compact Size: FBGA packaging allows for dense memory configurations.
  • Standard Interface: DDR2 is a widely adopted memory standard.

This DDR2 SDRAM component is a good option for applications that require improved memory performance compared to older DDR technology. Due to Qimonda's bankruptcy, acquiring detailed datasheets might be challenging. However, confirm the exact timing parameters, voltage requirements, and other specifications before implementing this memory component in a system. The CL-3.3 likely refers to the CAS Latency.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess