EN
  • EN
  • DE

PM8058

Part No PM8058
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 278054-PM8058
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8058 CAD Model

Description

The Qualcomm PM8058 is a power management integrated circuit (PMIC) primarily designed for mobile devices and other battery-powered electronics. It offers a comprehensive suite of power management features to optimize energy efficiency and extend battery life. This PMIC integrates multiple voltage regulators, battery charging circuitry, and system control functions into a single chip.

Applications:

  • Smartphones
  • Tablets
  • Portable navigation devices
  • Mobile hotspots
  • Other portable consumer electronics

Features:

  • Multiple buck converters for efficient voltage regulation
  • Integrated LDO regulators for low-noise power supply
  • Battery charging management with various charging profiles
  • Power path management for seamless power source switching
  • Real-time clock (RTC) with backup battery support
  • I2C interface for system control and monitoring
  • Over-voltage, over-current, and over-temperature protection

Benefits:

  • Extended battery life through optimized power efficiency
  • Reduced board space and component count due to high integration
  • Simplified system design and development
  • Improved system reliability with comprehensive protection features
  • Flexible power control and monitoring via I2C interface

The PM8058 PMIC typically includes several buck converters to efficiently supply power to the application processor, memory, and other digital circuits. The integrated LDO regulators provide clean and stable power for analog circuits and noise-sensitive components. The battery charging management supports various charging profiles, including USB charging and wireless charging. It also incorporates safety features such as over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to prevent damage to the battery and the system. The power path management feature allows the device to seamlessly switch between battery power and external power sources, ensuring uninterrupted operation. The real-time clock (RTC) functionality provides accurate timekeeping even when the main system power is off, and the I2C interface enables the host processor to control and monitor the PMIC's operation.

The Qualcomm PM8058 is a critical component in mobile devices, contributing significantly to power efficiency, battery life, and overall system reliability.

You May Also Be Interested in

NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess