Products specifications

Categories Sensors
Features Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Manufacturer Omron
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package PCB Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EESA103Q, 1401-EE-SA103, EESA103, EESA1038B, -EE
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917895-EE-SA103
Ultra Librarian 3D Model Ultra Librarian EE-SA103 CAD Model

Description

The Omron Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount is a highly reliable and durable electronic component.

  • Category: Sensor
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Lite-On Inc.
PHOTOINTERRUPTER SWITCH PTR SLOT
Need more? Email Us
ECAD model for LTH-306-01
TT Electronics
SENSOR OPT SLOT 2 NPN PCB MOUNT
Lowest to $11.6310
ECAD model for OPB822SD
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1731
ECAD model for ITR8402-F-A
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN
Need more? Email Us
ECAD model for PM-F44
Sharp Microelectronics
SENSOR OPTO SLOT 3MM DARL THRU
Lowest to $5.4849
ECAD model for GP1L52VJ000F
Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-L44P
Omron
SENSOR OPT SLOT NPN MODULE / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Pre-Wired
Lowest to $5.6478
ECAD model for EE-SX676
TT Electronics
SENS OPTO SLOT 3.18MM TRAS W/RES
Need more? Email Us
ECAD model for OPB660T
Rohm Semiconductor
SENSOR OPT SLOT TRANSISTOR MODUL
Lowest to $0.9233
ECAD model for RPI-128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention