Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 0.118" (3mm)
Sensing Method Transmissive
Continuous forward current- Max 50mA
Maximum Current Collector 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage 35V
Response Time 80μs, 70μs
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1041042-GP1L52VJ000F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1L52VJ000F CAD Model

Description

The Sharp Microelectronics GP1L52VJ000F is an obsolete (EOL) electronic component.

  • Manufacturer: Sharp Microelectronics
  • Status: Obsolete (EOL)
  • Type: Unamplified
  • Sensing Method: Transmissive
  • Sensing Distance: 0.118" (3mm)
  • Maximum Current Collector: 40mA
  • Maximum Collector-Emitter Breakdown Voltage: 35V
  • Continuous Forward Current (Max): 50mA
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB870N51
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for EE-SJ3-D
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB828C
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB876N55
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $11.8924
ECAD model for OPB390T51Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB840L55
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB885Z
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for EE-SV3-D
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB865T11

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4849 $65.8188
29+ $4.5004 $130.5116
45+ $4.3595 $196.1775
62+ $4.2185 $261.5470
80+ $4.0787 $326.2960
107+ $3.6570 $391.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention