EN
  • EN
  • DE

LTH-306-01

Part No LTH-306-01
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description PHOTOINTERRUPTER SWITCH PTR SLOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Sensing Distance 0.106" (2.7mm)
Sensing Method Reflective
Continuous forward current- Max 20mA
Maximum Current Collector 5mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Response Time 3μs, 4μs
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1064272-LTH-306-01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTH-306-01 CAD Model

Description

The Lite-On Inc. Unamplified Sensor is a through-hole mounted sensor with a sensing distance of 0.106" (2.7mm).

  • Manufacturer: Lite-On Inc.
  • Mounting: Through-hole
  • Sensing Distance: 0.106" (2.7mm)
  • Maximum Current Collector: 5mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Continuous Forward Current: max 20mA
  • Response Time: 3μs, 4μs
  • Sensing Method: Reflective
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT DARL PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
Omron
PMS, NON-AMP - PHOTO MICROSENSOR
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT TRANS W/RES PCB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess