Products specifications Report Issue?

Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Number of Positions 3
Filter Type Unfiltered - Commercial
Switch Features Switch On-Off
Accomodates a Fuse Yes (Fuse Not Included)
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.250" (6.3mm)
Fuse Holder, Drawer Fuse Holder
Panel Cutout Dimensions Rectangular - 66.04mm x 27.00mm
Panel Thickness 0.040" ~ 0.070" (1.02mm ~ 1.78mm)
Approval Agency CSA, SEMKO, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1535557-762-18/003
Ultra Librarian 3D Model Ultra Librarian 762-18/003 CAD Model

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for PS0S0SM6E
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for 5200.1043.1
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for 6200.2100
Schurter Inc.
PWR ENT PLUG IEC320-C13 R/A SCRW
Need more? Email Us
ECAD model for 4300.0609
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for GSF1.1002.31
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for KP01.1252.11
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for CE40.6100.151
Schurter Inc.
PWR ENT RCPT IEC320-C16 PANEL QC
Need more? Email Us
ECAD model for 6110.4325
TE Connectivity
PWR ENT RCPT IEC320-C14 PANEL QC
Need more? Email Us
ECAD model for FN9244SR-6-06

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention