Products specifications

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Cellular
Protocol LTE
Data Rate 10Mbps
Power - Output 33dBm
Sensitivity -102dBm
Serial Interfaces UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Current - Receiving 34mA
Current - Transmitting 34mA
Mounting Type Card Edge
Temperature Range - Operating -40°C ~ 80°C
Package / Case Module
Base Product Number EC21
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 917756-EC21VFA-512-STD
Ultra Librarian 3D Model Ultra Librarian EC21VFA-512-STD CAD Model

Description

The 917756-EC21VFA-512-STD is an RF transceiver module and modem designed for LTE protocols. It is part of the Quectel EC21 series.

  • Frequency: Not specified
  • Data Rate: 10Mbps
  • Memory Size: Not specified
  • Antenna: Not included
  • Power Output: 33dBm
  • Sensitivity: -102dBm
  • Current (Receive/Transmit): 34mA
  • Serial Interfaces: UART and USB
  • Voltage Supply: 3V to 3.6V
  • Mounting: Card edge
  • Operating Temperature: -40°C to 80°C
  • ECCN: 5A992C SC
  • MSL Level: 3
  • HTSUS Code: 8517.62.0090
  • Status: Active

You May Also Be Interested in

U-blox
DUAL CORE BLE 5.2 MODULE, PCBANT / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount
Need more? Email Us
ECAD model for NORA-B106-00B
Silicon Labs
RF TXRX MOD BLUETOOTH U.FL SMD
Need more? Email Us
ECAD model for WT11U-E-AI56
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
Silicon Labs
RF TXRX MOD WIFI TRACE ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Need more? Email Us
ECAD model for AMW106-3.4.0R
Silicon Labs
Copyright © 2000-2010 Bluegiga Technologies | RF TXRX MOD BLUETOOTH CHIP ANT
Lowest to $73.1168
ECAD model for WT21-A-HCI
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP ANT
Lowest to $192.5731
ECAD model for BLE121LR-A-M256K
NXP / Nexperia
RF TXRX MOD 802.15.4 TRACE ANT
Need more? Email Us
ECAD model for JN5121-000-M00T
Silicon Labs
WIRELESS GECKO BLUETOOTH PCB MOD
Need more? Email Us
ECAD model for BGM220PC22HNA2
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $27.2959
ECAD model for MGM13S12F512GA-V3R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.2973 $96.2973
2+ $93.1909 $186.3818
3+ $90.0846 $270.2538
4+ $80.7655 $323.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,580 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention