Products specifications Report Issue?

Win Source Part Number WS1168912-Raspberry Pi Zero 2 W
Win Source Part Number Cross
Manufacturer Raspberry Pi
Power (W) 5V, via Micro USB or GPIO
Form Factor 65mm × 30mm
Connectivity 2.4GHz IEEE 802.11b/g/n wireless LAN, Bluetooth 4.2, BLE, onboard antenna
Operating Temperature -20°C to +70°C
Ultra Librarian 3D Model Ultra Librarian Raspberry Pi Zero 2 W CAD Model

Description

The Raspberry Pi is a popular single board computer known for its versatility and ease of use.

  • Wireless LAN: 2.4GHz IEEE 802.11b/g/n
  • Bluetooth: Bluetooth 4.2
  • Antenna: Onboard
  • Operating Temperature: -20°C to +70°C
  • Form Factor: 65mm × 30mm
  • Power: 5V via Micro USB or GPIO

You May Also Be Interested in

Advantech Corp
INTEL CELERON N2930
Need more? Email Us
ECAD model for PCM-3365N-S8A1E
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
ECAD model for CC-SBP-WMX-JN7A
Advantech Corp
COMPUTER ARM I.MX6 1GHZ 1GB DDR3 /
Need more? Email Us
ECAD model for UBC-DS31CD-MDA1E
Advantech Corp
I.MX6 DC 1.0GHZ 1GB DRAM /
Need more? Email Us
ECAD model for ROM-3420CD-MDA1E
Advantech Corp
MIC-7900 FANLESS SYSTEM /
Need more? Email Us
ECAD model for MIC-7900-S5A1E
Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $271.8436
ECAD model for Raspberry Pi CM3+ 8GB
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Lowest to $223.5263
ECAD model for Raspberry Pi 4 Model B 4GB
Advantech Corp
SBC 2.6GHZ 4 CORE 0GB/8GB RAM
Need more? Email Us
ECAD model for SOM-6883R5X-S5A1
Advantech Corp
32" PCT.T/S PANEL WITH BAYTRAIL
Need more? Email Us
ECAD model for UTC-532D-PE

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention