EN
  • EN
  • DE

PCM-3365N-S8A1E

Part No PCM-3365N-S8A1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description INTEL CELERON N2930
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Single Board Computers (SBCs)
Mfr Advantech Corp
Package Bulk
Core Processor Celeron N2930
Speed 2.16GHz
Number of Cores 4
Power (Watts) 6.843W
Cooling Type Heat Sink
Size / Dimension 3.800" x 3.500" (96.52mm x 88.90mm)
Form Factor PC/104-Plus
Expansion Site/Bus Mini-PCIe, PCI, PC/104
RAM Capacity/Installed 8GB/0GB
Storage Interface SATA, mSATA, Flash
Video Outputs DirectX11, DVI, HDMI, LVDS, Multi-Display, OpenGL, OpenCL, VGA
Ethernet 10/100/1000Mbps
USB USB 2.0 (6)
RS-232 (422, 485) 3
Digital I/O Lines 8
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Base Product Number PCM-3365
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
California Prop 65 Warning Information
Win Source Part Number 1349913-PCM-3365N-S8A1E
Ultra Librarian 3D Model Ultra Librarian PCM-3365N-S8A1E CAD Model

Description

The PCM-3365N-S8A1E single board computer from Advantech Corp is a powerful and versatile solution for your embedded computer needs.

  • Manufacturer: Advantech Corp
  • Processor: Celeron N2930
  • Processor Speed: 2.16GHz
  • RAM Capacity: 8GB
  • RAM Installed: 0GB
  • Power Rating: 6.843W
  • Temperature Range: 0°C to 60°C
  • Cooling Type: Heat Sink
  • Form Factor: PC/104-Plus
  • Expansion Site/Bus: Mini-PCIe, PCI, PC/104
  • Video Outputs: DirectX11, DVI, HDMI, LVDS, Multi-Display, OpenGL, OpenCL, VGA
  • RS-232 (422, 485) Ports: 3
  • Digital I/O Lines: 8
  • ECCN: 3A991A2

You May Also Be Interested in

Advantech Corp
TI AM3352 1.0GHZ 3.5" RISC SBC /
Need more? Email Us
Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Advantech Corp
MIC-7900 FANLESS SYSTEM /
Lowest to $3,934.9315
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Advantech Corp
PENTIUM D1508 2.2GHZ 2C /
Need more? Email Us
Advantech Corp
LGA775 C2Q/C2D/PENTIUM DUAL CORE
Need more? Email Us
Advantech Corp
I.MX6 DC 1.0GHZ 1GB DRAM /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess