EN
  • EN
  • DE

RSB-4220CS-MCA1E

Part No RSB-4220CS-MCA1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description TI AM3352 1.0GHZ 3.5" RISC SBC /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Bulk
Core Processor TI Sitara Cortex A8 AM3352
Speed 1.0GHz
Number of Cores 1
Power (Watts) 2.8W
Cooling Type Heat Sink
Dimension 5.7" x 4" (146mm x 102mm)
Form Factor 3.5" SBC
Expansion Site/Bus Mini-PCIe, SD
RAM Capacity/Installed 512MB/512MB
Video Outputs LVDS
Ethernet 10/100/1000Mbps
USB USB 2.0 (1)
RS-232 (422, 485) 6
Digital I/O Lines 8
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Base Product Number RSB-4220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 995594-RSB-4220CS-MCA1E
Ultra Librarian 3D Model Ultra Librarian RSB-4220CS-MCA1E CAD Model

Description

The RSB-4220 Single Board Computer (SBC) from Advantech Corp is a powerful and compact computer module that is ideal for embedded computing applications.

  • Processor: TI Sitara Cortex A8 AM3352
  • Processor Speed: 1.0GHz
  • RAM: 512MB
  • RS-232 Ports: 6 (422, 485)
  • Cooling: Heat sink
  • Temperature Range: 0°C to 60°C
  • Form Factor: 3.5" SBC
  • Expansion Sites: Mini-PCIe and SD
  • Video Outputs: LVDS
  • Ethernet: 10/100/1000Mbps
  • Digital I/O: 8 lines

You May Also Be Interested in

Raspberry Pi
At the heart of Raspberry Pi Zero 2 W is RP3A0, a custom-built system-in-package designed by Raspberry Pi in the UK.
Need more? Email Us
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us
Raspberry Pi
SBC 1.2GHZ 1 CORE 16GB RAM
Lowest to $254.8542
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
Computer-On-Modules - COM The factory is currently not accepting orders for this product.
Need more? Email Us
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess