EN
  • EN
  • DE

KSZ8765CLXIC

Part No KSZ8765CLXIC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 80LQFP  /  Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-FX/T/TX PHY
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (10x10)
Base Product Number KSZ8765
Other Names 1611-KSZ8765CLXIC,576-4842
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261683-KSZ8765CLXIC
Ultra Librarian 3D Model Ultra Librarian KSZ8765CLXIC CAD Model

Description

The KSZ8765CLXIC from Microchip Technology is a robust, high-performance Ethernet switch designed to address the networking requirements of embedded systems. This integrated circuit is part of Microchip's extensive portfolio of networking solutions, catering to the increasing demand for network connectivity in industrial, automotive, and consumer applications.

Key Features

  • Integrated 5-Port Switch: The device features a five-port 10/100 Mbps switch, providing flexibility and efficiency for network traffic management.
  • Advanced Switch Features: Includes features such as IEEE 802.1Q VLAN, QoS support, and auto MDI/MDIX to simplify network setup and optimize traffic.
  • Energy Efficient: Incorporates energy-efficient Ethernet (IEEE 802.3az) capabilities for reduced power consumption, making it an eco-friendly choice for energy-conscious designs.
  • Robust Security: Security features like MAC address filtering and port-based access control help maintain network integrity and prevent unauthorized access.

Applications

The KSZ8765CLXIC is suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Home Networking Equipment
  • Smart Grid and Energy Management

Technical Specifications

The device is built with a robust set of technical specifications:

  • Package: LQFP-64 packaging ensures a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.
  • Support for Multiple Interfaces: Supports MII, RMII, and SPI interfaces for versatile connectivity options.

The KSZ8765CLXIC from Microchip Technology is an excellent choice for designers looking to integrate networking capabilities into their products with minimal overhead and maximum performance. Its combination of features and standards compliance ensures that it can meet the needs of a diverse array of networking applications.

You May Also Be Interested in

MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3781 $67.1343
6+ $20.9344 $125.6064
9+ $20.2125 $181.9125
13+ $18.7688 $243.9944
16+ $18.0469 $288.7504
20+ $17.3250 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess