EN
  • EN
  • DE

RTL8316D-GR

Part No RTL8316D-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302664-RTL8316D-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8316D-GR CAD Model

Description

The Realtek RTL8316D-GR is a 16-port 10/100Mbps Fast Ethernet switch controller, designed for use in cost-effective and high-performance network switches. It targets SOHO (Small Office/Home Office) and small to medium-sized business (SMB) environments.

Applications:

  • SOHO (Small Office/Home Office) Ethernet Switches
  • SMB (Small-to-Medium Business) Ethernet Switches
  • Unmanaged Network Switches
  • Network Hubs
  • Desktop Switches

Features:

  • 16-Port 10/100Mbps Fast Ethernet Switch Controller
  • Integrated 16 MACs and 16 PHYs to minimize external components
  • Supports non-blocking wire-speed forwarding for maximum throughput
  • Embedded address look-up engine facilitates rapid packet routing
  • Supports 8K MAC address entries to accommodate many connected devices
  • Supports VLAN (Virtual LAN) for network segmentation, enhancing security and performance
  • QoS (Quality of Service) supported, enabling prioritization of network traffic
  • Port-based and 802.1p-based QoS capabilities
  • IGMP (Internet Group Management Protocol) snooping for multicast traffic management
  • Port mirroring functionality for network monitoring and diagnostics
  • Built-in loop detection to prevent network loops and maintain network stability
  • Supports auto-MDI/MDIX, eliminating the need for crossover cables
  • Compliant with IEEE 802.3x flow control for full-duplex operation
  • Back-pressure flow control is supported for half-duplex operation
  • Cable diagnostics functionality to assist in troubleshooting cable issues
  • Green Ethernet power-saving features to reduce energy consumption
  • EEPROM interface for configuration storage
  • Comprehensive LED indicator support for status monitoring

Benefits:

  • Cost-Effective: Highly integrated design reduces the number of external components needed, thereby lowering the overall system cost.
  • High Performance: Non-blocking architecture ensures wire-speed forwarding, optimizing network performance even under heavy loads.
  • Network Management: VLAN and QoS support allow for network segmentation and traffic prioritization, improving network efficiency and security.
  • Network Reliability: Loop detection and cable diagnostics functionalities help prevent network problems and simplify troubleshooting.
  • Power Savings: Green Ethernet features minimize power consumption, contributing to lower energy costs.
  • Simplified Design: Integrated MAC and PHY reduce board complexity and shorten development cycles.
  • Scalability: Supports a substantial number of devices with its 8K MAC address table.

Additional Details:

The RTL8316D-GR typically requires an external EEPROM to store configuration data. The included LED support provides valuable status information regarding port activity and network conditions. The "GR" suffix generally refers to a specific packaging or environmental compliance characteristic (e.g., Green or RoHS compliant packaging).

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess