EN
  • EN
  • DE

RTS5161GR

Part No RTS5161GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303021-RTS5161GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5161GR CAD Model

Description

The Realtek RTS5161GR is a high-performance, low-power card reader controller designed for various memory card formats. It serves as an interface between a USB host and different types of memory cards, enabling data transfer between them. This controller is commonly found in USB card readers, embedded systems, and other applications requiring memory card access. The 'GR' suffix likely indicates a specific package or feature variation compared to the standard RTS5161.

Applications

  • USB Card Readers: Used extensively in external USB card readers for desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems needing memory card read/write capabilities, such as industrial control systems or data logging devices.
  • Mobile Devices: Can be found in certain mobile devices requiring external memory card support.
  • Point of Sale (POS) Systems: Utilized in POS terminals for reading memory cards used for transactions or data storage.
  • Surveillance Systems: Integrated into surveillance equipment for reading and writing data to memory cards used for video storage.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer rates compliant with the USB 2.0 specification.
  • Multi-Card Format Support: Compatible with a wide range of memory card formats, including SD, MMC, MS, and others.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and battery-powered devices.
  • Integrated Hardware Engine: Incorporates a hardware engine for efficient data transfer and protocol handling.
  • Hot-Swapping Support: Allows for insertion and removal of memory cards without requiring a system restart.

Benefits

  • Fast Data Transfer: Facilitates quick and efficient data transfer between memory cards and the host device.
  • Wide Compatibility: Supports numerous memory card formats, providing versatility for various applications.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Integration: Easy to integrate into various systems due to its standard USB interface.
  • Reliable Performance: Ensures stable and dependable performance in demanding environments.

Additional Details

The RTS5161GR operates on a low voltage and comes in a compact package, making it suitable for space-constrained applications. It includes built-in protection circuits to prevent damage from electrostatic discharge (ESD) and overcurrent conditions. Driver support is available for major operating systems, including Windows, macOS, and Linux. The 'GR' variant might feature enhanced ESD protection, a different operating temperature range, or a lead-free package. Specific technical specifications such as operating voltage, temperature range, and package type may vary depending on the exact model and revision.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Zilog
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4904 $59.3368
41+ $2.8644 $117.4404
63+ $2.7743 $174.7809
87+ $2.6854 $233.6298
112+ $2.5953 $290.6736
149+ $2.3273 $346.7677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess