Products specifications

Reference Date Code 12+
Reference case TO-220
Manufacturer RectrON Semiconductor
Manufacturer Homepage www.rectron.com
Win Source Part Number 716388-SR10200C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR10200C CAD Model

Description

The Rectron Semiconductor SR10200C is a Schottky Barrier Rectifier designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. This diode features a low forward voltage drop and fast switching speed, contributing to improved efficiency and performance in power electronic circuits.

Applications:

  • Switching power supplies: Improves efficiency and reduces heat dissipation in switching power supplies.
  • Freewheeling diodes: Provides a path for current flow when a switching device is turned off, preventing voltage spikes.
  • Polarity protection: Protects circuits from damage caused by reverse polarity connections.
  • DC-DC converters: Enhances the performance of DC-DC converters by reducing switching losses.
  • Solar power systems: Isolates solar panels and prevents reverse current flow during nighttime.

Features:

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves the performance of high-frequency circuits.
  • High surge current capability: Withstands large surge currents without damage.
  • High junction temperature: Operates reliably at high temperatures.
  • Low reverse leakage current: Minimizes power losses in the reverse direction.

Benefits:

  • Improved power supply efficiency: Reduces power dissipation and lowers operating costs.
  • Enhanced system performance: Improves the performance of power electronic circuits by reducing switching losses and voltage drops.
  • Increased system reliability: Protects against reverse polarity connections and surge currents, increasing the overall reliability of electronic systems.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and saving board space.
  • Reduced heat dissipation: Low forward voltage drop results in less heat generated.

Additional Details:

The SR10200C's low forward voltage drop and fast switching speed are critical parameters in switching power supplies. The high surge current capability provides robustness and protects against transient events. Consult the datasheet for detailed specifications on forward voltage drop, reverse leakage current, surge current capability, and operating temperature range to ensure suitability for the application. The high junction temperature rating permits designs that operate in high ambient temperature environments.

You May Also Be Interested in

Analog Devices Inc.
Complete Very High Speed Sample-and-Hold Amplifier
Need more? Email Us
ECAD model for AD783AQ
Texas Instruments
10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.6288
ECAD model for ADS7829I
Texas Instruments
IC BUS TRANSCVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74LVT16245BDGGRE4
Analog Devices Inc.
High Speed, Low Power Dual Op Amp
Lowest to $19.6819
ECAD model for AD827JR
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
Analog Microelectronics
300mA CMOS LDO with RESET Function
Need more? Email Us
ECAD model for AME1300BEQA300Z
STMicroelectronics
QUAD 2-INPUT AND GATE
Need more? Email Us
ECAD model for 74ACT08

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8356 $65.2052
42+ $3.1473 $132.1866
64+ $3.0490 $195.1360
88+ $2.9508 $259.6704
114+ $2.8524 $325.1736
152+ $2.5574 $388.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention