EN
  • EN
  • DE

GN1A4M-T2-AT

Part No GN1A4M-T2-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958120-GN1A4M-T2-AT
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GN1A4M-T2-AT CAD Model

Description

The GN1A4M-T2-AT is a silicon epitaxial planar NPN transistor manufactured by Renesas Electronics. It is designed for low noise amplifier applications.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in LNAs for radio receivers, satellite communication systems, and other sensitive applications.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixers: Integrated into mixer circuits for frequency conversion.
  • RF Front-End Circuits: Used in RF front-end circuits for impedance matching and signal amplification.
  • General-Purpose Amplification: Suitable for various general-purpose amplification applications.

Features:

  • Low Noise Figure: Offers a low noise figure for high-sensitivity signal amplification.
  • High Gain: Provides high gain for effective signal amplification.
  • High Transition Frequency: Supports high transition frequency for wideband operation.
  • Small Package: Available in a small package for compact designs.
  • Epitaxial Planar Structure: Ensures high reliability and stable performance.

Benefits:

  • Improved Signal Quality: Low noise figure enhances signal quality in sensitive applications.
  • Increased System Sensitivity: High gain improves system sensitivity for weak signal detection.
  • Wideband Operation: High transition frequency enables wideband operation.
  • Compact Design: Small package allows for space-saving designs.
  • Reliable Performance: Epitaxial planar structure ensures stable and reliable performance.

Additional Details:

The GN1A4M-T2-AT has a typical noise figure of 1.2 dB and a typical gain bandwidth product (fT) of 9 GHz. The collector-emitter voltage is rated at 20V, and the collector current is rated at 30mA. It is available in a SOT-343 package. The T2-AT suffix typically refers to the specific tape and reel packaging for automated assembly. The operating junction temperature is -55 to +150 degrees Celsius. It is designed for use in high-frequency applications where minimizing noise is critical.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess