EN
  • EN
  • DE

HD6417709SF133B

Part No HD6417709SF133B
Manufacturer Renesas Electronics America
Description Renesas 32-Bit RISC Microcomputer Super RISC engine Family/SH7700 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179297-HD6417709SF133B
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD6417709SF133B CAD Model

Description

The HD6417709SF133B is a 32-bit microcontroller from Renesas Electronics America, belonging to the H8S/2600 Series. It is designed for embedded control applications requiring high performance and integrated peripherals. The 'SF133B' likely refers to the specific package, speed grade, and ROM size of the device.

Applications:

  • Industrial Control Systems: Controlling machinery, robots, and automation equipment.
  • Automotive Electronics: Engine management, anti-lock braking systems (ABS), and airbag control.
  • Consumer Electronics: Digital cameras, printers, and audio equipment.
  • Networking Devices: Routers, switches, and network interfaces.
  • Medical Devices: Patient monitoring equipment and diagnostic tools.

Features:

  • 32-bit H8S/2600 CPU Core: Delivers high processing performance.
  • On-Chip Memory: Includes RAM and ROM for program storage and data handling.
  • Timers and Counters: Provides flexible timing and counting capabilities for various control applications.
  • Serial Communication Interfaces: Supports UART, SCI, and other serial protocols for communication with external devices.
  • A/D and D/A Converters: Enables analog signal processing and control.
  • Interrupt Controller: Manages interrupts from various peripherals for real-time response.

Benefits:

  • High Performance: The 32-bit CPU core provides sufficient processing power for complex control algorithms.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Real-Time Response: The interrupt controller enables quick response to external events, ensuring real-time performance.
  • Flexible Communication: Serial interfaces facilitate communication with a wide range of devices.
  • Analog Signal Processing: A/D and D/A converters allow for interfacing with analog sensors and actuators.

Additional Details:

The HD6417709SF133B is programmed using a dedicated microcontroller development environment. The 'SF133B' likely specifies details such as the amount of on-chip flash memory, the package type (e.g., surface mount or through-hole), and the operating temperature range. Detailed specifications, including pinout diagrams, electrical characteristics, and memory maps, are available in the Renesas datasheet for the H8S/2600 series microcontrollers. The H8S architecture is known for its efficient instruction set and its suitability for real-time control applications. The device is often used in applications where a balance of performance, integration, and cost is required.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess