EN
  • EN
  • DE

HD74HC244TELL

Part No HD74HC244TELL
Manufacturer Renesas Electronics America
Description Octal Buffers/Line Drivers/Line Receivers (with noninverted 3-state outputs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179465-HD74HC244TELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC244TELL CAD Model

Description

The HD74HC244TELL is an octal buffer/line driver with 3-state outputs belonging to the High-Speed CMOS (HC) logic family manufactured by Renesas Electronics. It is designed to increase the drive capability of signals on a bus and to provide isolation between different parts of a system.

Applications:

  • Bus buffering: Used to increase the fan-out of a bus, allowing more devices to be connected without signal degradation.
  • Memory interfacing: Employed to isolate memory devices from the system bus, improving noise immunity.
  • Line driving: Utilized to drive long signal lines, ensuring signal integrity over distance.
  • I/O port expansion: Integrated to increase the drive capability of I/O ports.

Features:

  • Octal buffer: Contains eight independent buffer channels.
  • 3-state outputs: Allows outputs to be in a high, low, or high-impedance state.
  • High output drive capability: Provides sufficient current to drive heavily loaded lines.
  • Low power consumption: Minimizes power consumption due to CMOS technology.
  • Wide operating voltage range: Can operate from 2V to 6V.

Benefits:

  • Improved bus performance: Increases the number of devices that can be connected to a bus without significant signal degradation.
  • Increased system reliability: Improves signal integrity and reduces noise on bus lines.

Additional Details:

The HD74HC244TELL typically operates at 5V. Maximum propagation delay is around 15 ns. It comes in a SOIC package. The TELL suffix likely specifies a particular packaging or environmental compliance requirement. Refer to the Renesas datasheet for specific electrical characteristics, timing details, and application information.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,154 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess