EN
  • EN
  • DE

HD74HC374RPVEL-E-Q

Part No HD74HC374RPVEL-E-Q
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 738502-HD74HC374RPVEL-E-Q
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC374RPVEL-E-Q CAD Model

Description

The HD74HC374RPVEL-E-Q is a high-speed octal D-type flip-flop with three-state outputs manufactured by Renesas Electronics. It belongs to the 74HC series, which is known for its high-speed CMOS technology, offering significant improvements in speed and power consumption compared to standard TTL logic.

Applications:

  • Data Buffering: Temporarily stores data in digital systems.
  • Address Latching: Latches address lines in memory systems.
  • Memory Address Registers: Used as address registers in memory interfaces.
  • I/O Ports: Provides parallel input/output capabilities.
  • Microprocessor Systems: Interfacing with microprocessors for data storage and retrieval.

Features:

  • Octal Configuration: Contains eight independent D-type flip-flops in a single package.
  • Three-State Outputs: Allows for easy connection to bus-oriented systems.
  • High-Speed Operation: CMOS technology enables fast switching speeds.
  • Low Power Consumption: Minimizes power dissipation.
  • Wide Operating Voltage Range: Operates over a broad voltage range.

Benefits:

  • Improved System Performance: High-speed operation contributes to faster overall system performance.
  • Reduced Power Consumption: CMOS technology reduces power requirements.
  • Simplified Circuit Design: Integrated octal configuration reduces component count.
  • Enhanced Bus Management: Three-state outputs allow for easy sharing of data buses.
  • Versatile Applications: Suitable for a wide range of digital systems.

Additional Details:

The HD74HC374RPVEL-E-Q has a common three-state enable input (OE). When OE is low, the outputs are enabled, and the data from the D inputs is transferred to the Q outputs on the rising edge of the clock (CLK) input. When OE is high, the outputs are in a high-impedance state, effectively disconnecting them from the bus. The device operates with a supply voltage typically in the range of 2V to 6V. It is crucial to provide proper power supply decoupling with capacitors placed close to the device's power pins to ensure stable operation and minimize noise. The operating temperature range is typically -40°C to +85°C. The package is typically a surface mount package like SOIC or TSSOP.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4297 $58.0095
330+ $0.3523 $116.2590
510+ $0.3407 $173.7570
700+ $0.3303 $231.2100
910+ $0.3188 $290.1080
1,210+ $0.2864 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess