The HD74LS640FPEL is an octal bus transceiver with 3-state outputs. This device is part of the 74LS series of TTL logic devices, known for its low power consumption and reliable performance. It is designed to facilitate bidirectional data transfer between buses, making it suitable for memory interfaces and data bus isolation.
Applications
- Memory Interface Circuits
- Bidirectional Data Bus Transceivers
- Microprocessor-Based Systems
- Peripheral Device Interfaces
- Data Bus Isolation
Features
- Octal Bus Transceiver
- 3-State Outputs
- Low Power Consumption
- High Output Drive Capability
- TTL Compatible Inputs and Outputs
Benefits
- Efficient Data Transfer: 3-state outputs allow for multiple devices to share the same bus without conflict.
- Reduced Power Consumption: Low power consumption minimizes the overall system power requirements.
- High Drive Capability: High output drive ensures reliable signal transmission over longer distances.
- Easy Integration: TTL compatible inputs and outputs simplify integration with other TTL logic devices.
- Versatile Application: Suitable for a wide range of bus transceiver applications.
Additional Details
The HD74LS640FPEL features separate enable inputs for controlling the direction of data flow. It is designed to operate from a single 5V power supply. The device is available in a variety of package options, including surface-mount packages, for easy integration into modern circuit boards.