EN
  • EN
  • DE

HN58V66AT-10E

Part No HN58V66AT-10E
Manufacturer Renesas Electronics America
Catalog Memory
Description 64 k EEPROM (8-kword × 8-bit) Ready/Busy Function, RES Function (HN58V66A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSOP28
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 718560-HN58V66AT-10E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN58V66AT-10E CAD Model

Description

The HN58V66AT-10E is a 64Kbit (8192 x 8) CMOS EEPROM manufactured by Renesas Electronics. It's designed for applications requiring non-volatile storage and in-system reprogrammability. This EEPROM offers fast access times and low power consumption, making it suitable for various embedded systems. It features a standard parallel interface for easy integration with microprocessors and microcontrollers. The HN58V66AT-10E provides reliable data storage and retrieval, even in harsh operating conditions.

Applications

  • Industrial Control Systems: Used in PLCs, data loggers, and process controllers for storing calibration parameters and configuration settings.
  • Telecommunications Equipment: Employed in routers, switches, and modems for storing network configurations and firmware updates.
  • Automotive Electronics: Utilized in engine control units (ECUs), anti-lock braking systems (ABS), and airbag controllers for storing vehicle-specific data and calibration information.
  • Consumer Electronics: Found in set-top boxes, DVD players, and gaming consoles for storing user preferences, game saves, and firmware updates.
  • Medical Devices: Integrated into medical instruments for storing calibration data, patient records, and configuration settings.

Features

  • 64Kbit (8192 x 8) Memory Organization: Provides ample storage for a wide range of data storage needs.
  • Parallel Interface: Offers easy integration with microprocessors and microcontrollers.
  • Fast Access Time: 100ns access time enables quick data retrieval and storage.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • In-System Programmability: Allows for easy reprogramming of the EEPROM without removing it from the system.
  • Data Retention: Guarantees data retention for up to 10 years, ensuring long-term data storage reliability.
  • Endurance: Withstands up to 10,000 write cycles per byte, ensuring reliable operation over a long lifespan.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring critical information is preserved.
  • Easy Integration: Parallel interface simplifies communication with microprocessors and microcontrollers.
  • Fast Performance: Quick access time enables efficient data storage and retrieval.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • In-System Programmability: Allows for convenient firmware updates and configuration changes.

The HN58V66AT-10E is available in various package options, including DIP and SOP, to accommodate different board layouts and manufacturing processes. Its reliable performance and comprehensive features make it an excellent choice for a wide range of applications requiring non-volatile data storage.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess