EN
  • EN
  • DE

ISL8105BIBZ

Part No ISL8105BIBZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Supply Voltage 6.5V ~ 14.4V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISL8105B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875790-ISL8105BIBZ
Ultra Librarian 3D Model Ultra Librarian ISL8105BIBZ CAD Model

Description

The ISL8105BIBZ is a high-performance synchronous buck controller from Renesas Electronics. This controller is designed to drive N-Channel MOSFETs in a synchronous rectified buck converter topology, providing high efficiency and excellent transient response for a variety of power supply applications.

Applications:

  • Point-of-Load (POL) Regulators: Used in POL converters for powering microprocessors, FPGAs, and ASICs.
  • Server Power Supplies: Employed in server power supplies to provide efficient and reliable power delivery.
  • Telecom Equipment: Utilized in telecom equipment for powering various components.
  • Industrial Power Supplies: Found in industrial power supplies for a wide range of applications.
  • Networking Equipment: Used in networking equipment for powering network processors and other devices.

Features:

  • Synchronous Rectified Buck Controller: Drives N-Channel MOSFETs for high efficiency.
  • Wide Input Voltage Range: Operates from 4.5V to 75V.
  • Adjustable Output Voltage: Allows for precise output voltage setting.
  • Programmable Switching Frequency: Enables optimization of efficiency and transient response.
  • Voltage Mode Control: Provides stable operation and easy compensation.
  • Overcurrent Protection (OCP): Protects the converter from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection (OTP): Protects the controller from overheating.
  • Enable Input: Allows for remote on/off control.
  • Power-Good Output: Indicates when the output voltage is within regulation.

Benefits:

  • High Efficiency: Minimizes power losses, reducing heat dissipation and improving system efficiency.
  • Excellent Transient Response: Provides fast and accurate response to load changes.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources.
  • Comprehensive Protection Features: Protects the converter and load from fault conditions.
  • Small Solution Size: Enables compact power supply designs.
  • Ease of Use: Simplifies the design process with integrated features and adjustable parameters.

Additional Details:

The ISL8105BIBZ is a versatile synchronous buck controller that offers a wide range of features for designing high-performance power supplies. The controller operates in voltage mode control, providing stable operation and easy compensation. It includes comprehensive protection features to protect the converter and load from fault conditions. The adjustable parameters allow for optimization of efficiency and transient response. The ISL8105BIBZ is available in a small QFN (Quad Flat No-Lead) package.

You May Also Be Interested in

Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess