EN
  • EN
  • DE

RD74LVC08BTELL-E

Part No RD74LVC08BTELL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP14
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 748606-RD74LVC08BTELL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD74LVC08BTELL-E CAD Model

Description

The RD74LVC08BTELL-E is a Quad 2-Input AND Gate manufactured by Renesas Electronics America. It belongs to the LVC (Low-Voltage CMOS) logic family, known for its low power consumption and high-speed operation. The device contains four independent AND gates, each performing a logical AND function on two input signals.

Applications

  • Digital Logic Circuits: General-purpose logic functions in digital systems.
  • Data Processing: Data comparison, masking, and manipulation.
  • Control Systems: Implementing logic control in various electronic systems.
  • Interface Logic: Interfacing between different digital circuits.
  • Signal Routing: Routing digital signals based on logic conditions.

Features

  • Quad 2-Input AND Gate: Contains four independent AND gates in a single package.
  • Low Voltage Operation: Operates at supply voltages typically ranging from 1.65V to 3.6V.
  • High-Speed Operation: Provides fast switching speeds for high-frequency applications.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient designs.
  • CMOS Technology: Offers excellent noise immunity and low static power consumption.
  • Surface Mount Package: Suitable for automated PCB assembly.

Benefits

  • Versatile Logic Function: Provides a fundamental logic function for various digital applications.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • High Performance: Fast switching speeds enable high-frequency operation.
  • Compact Design: Integrates four logic gates into a single package, saving board space.

Additional Details

The RD74LVC08BTELL-E is typically used in digital circuits where a logical AND function is required. The output of each AND gate is high only when both inputs are high; otherwise, the output is low. The device is available in a surface-mount package, making it suitable for high-density PCB designs. The propagation delay, supply current, and operating temperature range are important parameters to consider when selecting this device. Detailed specifications can be found in the Renesas datasheet.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess