EN
  • EN
  • DE

RJM0306JSP-00#J0

Part No RJM0306JSP-00#J0
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295393-RJM0306JSP-00#J0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJM0306JSP-00#J0 CAD Model

Description

The RJM0306JSP-00#J0 is a power MOSFET from Renesas Electronics America. This device is designed for efficient power switching in a variety of applications. The MOSFET is engineered to provide optimal performance and reliability within power management systems.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management
  • Portable Devices
  • Battery Powered Applications

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher-frequency operation.
  • Compact Package: Suitable for space-constrained applications.
  • Optimized Gate Charge: Reduces drive power requirements.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Increased Energy Efficiency: Reduces heat generation and lowers power consumption.
  • Extended Battery Life: Ideal for battery-powered applications due to low power consumption.
  • Miniaturization: Allows for smaller and more compact designs.
  • Simplified Design: Easier to integrate into existing systems.
  • Environmentally Friendly: Meets environmental standards.

Additional Details

The RJM0306JSP-00#J0 is characterized by its low on-resistance (RDS(on)) and fast switching speeds, which are essential for minimizing both conduction and switching losses. Its compact package makes it suitable for use in portable devices and other space-constrained applications. Optimized gate charge characteristics reduce the power required to drive the MOSFET, further enhancing system efficiency. Specific electrical parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) should be verified within the manufacturer's datasheet for precise application design. The MOSFET is commonly used in DC-DC converters, load switching, and other power management circuits where efficiency, size, and reliability are critical considerations. Its low power consumption also makes it suitable for battery-powered applications, extending battery life and improving overall system performance. The device’s robust design ensures stable operation under various conditions, making it a reliable choice for a wide range of applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess